Status: | Active |
---|---|
Series: | MJF32C |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector–Emitter Saturation Voltage –VCE(sat) = 1.2 Vdc (Max) @ IC = 3.0 Adc |
Collector–Emitter Sustaining Voltage – VCEO(sus) = 100 Vdc (Min) |
High Current Gain – Bandwidth Product fT = 3.0 MHz (Min) @ IC = 500 mAdc |
UL Recognized, File #E69369, to 3500 VRMS Isolation |
Pb-Free Packages are Available |
Description | MJF32C |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 30 |
Package Type | TO-220-3 FullPak |
MJF Series 100 V 3 A PNP Complementary Silicon Plastic Power Transistor TO-220FP | Future Electronics |
PNP Power Transistor 100V 3A 28W TO220F | RS |
Bipolar Transistor, Pnp, -100V | Newark Electronics |
Trans GP BJT PNP 100V 3A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet America |
ON Semi MJF32CG PNP Bipolar Transistor, 3 A, 100 V, 3-Pin TO-220 | ON Semiconductor MJF32CG | RS Americas |
TRANSISTOR, PNP, -100V, -3A, TO-220FP | Farnell |
Where can I find additional details, specifications and documents for a MJF32CG?
Additional datasheets, footprints and schematics for MJF32CG are listed on our Part Details page. You can also find images and similar parts to MJF32CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJF32CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJF32CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJF32CG fall under?
The MJF32CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJF32CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJF32CG you can contact the distributor directly for product support, shipping queries etc.
Is the MJF32CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJF32CG have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MJF32CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJF32CG often in real-time on the comparison pages.
What if I can't find stock of MJF32CG?
You can fill out our help required form which you can use to request a quote for MJF32CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.