Status: | Active |
---|---|
Series: | MJE340 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
620
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
23,846
in stock
|
Buy Now | |
Farnell
from US$0.22
|
23,846
in stock
|
Buy Now | |
element14
from US$0.22
|
23,796
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
605
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
500
in stock
|
Buy Now | |
Micros
from US$0.27
|
440
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
432
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now |
High Power Dissipation Rating for High Reliability |
Suitable for Transformerless, Line-Operated Equipment |
Pb-Free Package is Available |
Description | MJE340 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | - |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | - |
VEBO (V) | 3 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 30 |
hFE Max | 240 |
fT Min (MHz) | - |
PTM Max (W) | 20 |
Package Type | TO-225-3 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 20 W, 500 Ma, 240 Rohs Compliant: Yes |Onsemi MJE340G | Newark Electronics |
TRANSISTOR, NPN, TO-126 | Farnell |
Plastic Med Pwr NPN Si Transist,MJE340G | RS |
Transistor: NPN | Transfer Multisort Elektronik |
MJE Series 300 V 500 mA Plastic Medium Power NPN Silicon Transistor - TO-225 | Future Electronics |
NPN 500mA 300V 20W | Micros |
onsemi Power Transistor, NPN, 300V, TO-225 | Distrelec |
Transistor GP BJT NPN 300V 0.5A 3-Pin TO-225 Bulk | EBV Elektronik |
Where can I find additional details, specifications and documents for a MJE340G?
Additional datasheets, footprints and schematics for MJE340G are listed on our Part Details page. You can also find images and similar parts to MJE340G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE340G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE340G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE340G fall under?
The MJE340G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE340G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE340G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE340G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE340G have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for MJE340G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE340G often in real-time on the comparison pages.
What if I can't find stock of MJE340G?
You can fill out our help required form which you can use to request a quote for MJE340G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.