Status: | Active |
---|---|
Series: | MJE340 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
15,172
in stock
|
Buy Now | |
element14
from US$0.28
|
15,172
in stock
|
Buy Now | |
Farnell
from US$0.26
|
15,172
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
10,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
1,570
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
43
in stock
|
Buy Now | |
Avnet Silica
-
|
23,050
in stock
|
Buy Now | |
RS
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
STMicroelectronics preferred salestypes |
Complementary NPN - PNP devices |
Bipolar (Bjt) Single Transistor, Npn, 300 V, 20.8 W, 500 Ma, 240 Rohs Compliant: Yes |Stmicroelectronics MJE340 | Newark Electronics |
TRANSISTOR, NPN, SOT-32 | element14 |
Transistor GP BJT NPN 300V 0.5A 3-Pin SOT-32 Tube | Avnet America |
Transistor: NPN | Transfer Multisort Elektronik |
NPN 300V 0,5A 20W B:30-240 TO126 | Schukat Electronic |
ST Power Transistor, NPN, 300V, SOT-32 | Distrelec |
Transistor, NPN, 300V, 0.5A, SOT32 | RS |
MJE340 Series NPN 300 V 0.5 A Complementary Silicon Power Transistor - SOT-32 | Future Electronics |
Status: | Unknown |
---|---|
Series: | MJE340 |
RoHS: | Compliant |
High Power Dissipation Rating for High Reliability |
Suitable for Transformerless, Line-Operated Equipment |
Pb-Free Package is Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
Transition Frequency ft | - |
Power Dissipation Pd | 20W |
DC Collector Current | 500mA |
DC Current Gain hFE | 30hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Continuous Collector Current Ic Max | 500mA |
Current Ic Continuous a Max | 500mA |
Current Ic hFE | 50mA |
Full Power Rating Temperature | 25°C |
Hfe Min | 30 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 20W |
Termination Type | Through Hole |
Voltage Vcbo | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 300V |
DC Collector Current | 500mA |
Power Dissipation Pd | 20W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MJE340?
Additional datasheets, footprints and schematics for MJE340 are listed on our Part Details page. You can also find images and similar parts to MJE340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE340 fall under?
The MJE340 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE340 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE340 you can contact the distributor directly for product support, shipping queries etc.
Is the MJE340 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJE340 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for MJE340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE340 often in real-time on the comparison pages.
What if I can't find stock of MJE340?
You can fill out our help required form which you can use to request a quote for MJE340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.