Status: | Active |
---|---|
Series: | MJE2955T |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,450
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
1,450
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Current Gain Specified to 10 Amperes |
High Current Gain - Bandwidth Product - fT = 2.0 MHz (Min) @ IC fT = 500 mAdc |
Pb-Free Packages are Available |
Description | MJE2955T |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 8 |
IC Cont. (A) | 10 |
VCEO Min (V) | 60 |
VCBO (V) | 70 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 20 |
hFE Max | 100 |
fT Min (MHz) | 2 |
PTM Max (W) | 125 |
Package Type | TO-220-3 |
Bipolar Transistor, Pnp -60V To-220 | Newark Electronics |
Transistor GP BJT PNP 60V 10A 3-Pin TO-220AB Rail | Avnet America |
PNP power transistor,MJE2955T 10A | RS |
MJE Series 60 V 10 A PNP Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
ON Semi MJE2955TG PNP Bipolar Transistor, 10 A, 60 V, 3-Pin TO-220AB | ON Semiconductor MJE2955TG | RS Americas |
TRANS, BIPOL, PNP, -60V, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a MJE2955TG?
Additional datasheets, footprints and schematics for MJE2955TG are listed on our Part Details page. You can also find images and similar parts to MJE2955TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE2955TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE2955TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE2955TG fall under?
The MJE2955TG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE2955TG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE2955TG you can contact the distributor directly for product support, shipping queries etc.
Is the MJE2955TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE2955TG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and RS Americas have stock available or on a lead time for MJE2955TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE2955TG often in real-time on the comparison pages.
What if I can't find stock of MJE2955TG?
You can fill out our help required form which you can use to request a quote for MJE2955TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.