Status: | Active |
---|---|
Series: | MJE253 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,992
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
2,992
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
472
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
21
in stock
|
Buy Now | |
element14
from US$0.32
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Collector-Emitter Sustaining Voltage - VCEO(sus) = 100 Vdc (Min) MJE243, MJE253 |
High DC Current Gain @ IC = 200 mAdc hFE = 40-200 hFE = 40-120 - MJE243, MJE253 |
Low Collector-Emitter Saturation Voltage - VCE(sat) = 0.3 Vdc (Max) @ IC = 500 mAdc |
High Current Gain Bandwidth Product - fT = 40 MHz (Min) @ IC = 100 mAdc |
Annular Construction for Low Leakages ICBO = 100 nAdc (Max) @ Rated VCB |
Pb-Free Packages are Available |
Description | MJE253 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 4 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 7 |
VBE(sat) (V) | 1.8 |
VBE(on) (V) | 1.5 |
hFE Min | 40 |
hFE Max | 180 |
fT Min (MHz) | 40 |
PTM Max (W) | 15 |
Package Type | TO-225-3 |
Bipolar Transistor, Pnp, -100V, To-225 | Newark Electronics |
Trans GP BJT PNP 100V 4A 3-Pin(3+Tab) TO-225 Bulk | Avnet America |
Transistor PNP 100V 4A 15W TO225 | RS |
Transistor: PNP | Transfer Multisort Elektronik |
onsemi Power Transistor, PNP, 100V, TO-225 | Distrelec |
TRANSISTOR, PNP, -4A, -100V, TO225AA | element14 |
MJE Series 100 V 5 A PNP Complementary Silicon Power Plastic Transistor - TO-225 | Future Electronics |
Where can I find additional details, specifications and documents for a MJE253G?
Additional datasheets, footprints and schematics for MJE253G are listed on our Part Details page. You can also find images and similar parts to MJE253G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE253G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE253G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE253G fall under?
The MJE253G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE253G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE253G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE253G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE253G have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for MJE253G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE253G often in real-time on the comparison pages.
What if I can't find stock of MJE253G?
You can fill out our help required form which you can use to request a quote for MJE253G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.