Status: | Active |
---|---|
Series: | MJE200 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
1,218
in stock
|
Buy Now | |
element14
from US$0.35
|
1,218
in stock
|
Buy Now | |
Farnell
from US$0.33
|
415
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 25 Vdc (Min) @ IC = 10 mAdc |
High DC Current Gain - hFE = 70 (Min) @ IC = 500 mAdc hFE = 45 (Min) @ IC = 2.0 Adc hFE = 10 (Min) @ IC = 5.0 Adc |
Low Collector-Emitter Saturation Voltage - VCE(sat) = 0.3 Vdc (Max) @ IC = 500 mAdc VCE(sat) = 0.75 Vdc (Max) @ IC = 2.0 Adc |
High Current-Gain - Bandwidth Product - fT = 65 MHz (Min) @ IC = 100 mAdc |
Annular Construction for Low Leakage - ICBO = 100 nAdc @ Rated VCB |
Pb-Free Packages are Available |
Description | MJE200 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.8 |
IC Cont. (A) | 5 |
VCEO Min (V) | 40 |
VCBO (V) | - |
VEBO (V) | 8 |
VBE(sat) (V) | 2.5 |
VBE(on) (V) | 1.6 |
hFE Min | 45 |
hFE Max | 180 |
fT Min (MHz) | 65 |
PTM Max (W) | 15 |
Package Type | TO-225-3 |
Rf Transistor, Npn 25V 65Mhz To-225 | Newark Electronics |
BIP C77 NPN 5A 25V | RS |
TRANSISTOR, BIPOL, NPN, 40V, TO-225-3 | Farnell |
Trans GP BJT NPN 25V 5A 3-Pin(3+Tab) TO-225 Bulk | Avnet Silica |
MJE Series 40 V 5 A NPN Complementary Silicon Plastic Power Transistor - TO-225 | Future Electronics |
Where can I find additional details, specifications and documents for a MJE200G?
Additional datasheets, footprints and schematics for MJE200G are listed on our Part Details page. You can also find images and similar parts to MJE200G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE200G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE200G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE200G fall under?
The MJE200G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE200G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE200G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE200G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE200G have stock available?
Authorised distributors including Newark Electronics, element14, RS, Farnell and Chip One Stop have stock available or on a lead time for MJE200G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE200G often in real-time on the comparison pages.
What if I can't find stock of MJE200G?
You can fill out our help required form which you can use to request a quote for MJE200G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.