Status: | Active |
---|---|
Series: | MJD6039 |
RoHS: | Compliant |
Prices starting from US$0.30
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Available on 16 mm Tape and Reel for Automatic Handling ("T4" Suffix) |
Monolithic Construction With Built-in Base-Emitter Shunt Resistors |
High DC Current Gain -hFE = 2500 (Typ) @ IC = 4.0 Adc |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
PbFree Package is Available |
Description | MJD6039 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 4 |
V(BR)CEO Min (V) | 80 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 1 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | DPAK-3 |
Darlington Transistor, Npn, 80V, To-252 | Newark Electronics |
DARLINGTON TRANSISTOR, NPN, 80V, TO-252 | element14 |
MJD Series 80 V 4 A NPN Darlington Power Transistor TO-252-3 | Future Electronics |
Trans Darlington NPN 80V 4A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a MJD6039T4G?
Additional datasheets, footprints and schematics for MJD6039T4G are listed on our Part Details page. You can also find images and similar parts to MJD6039T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD6039T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD6039T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD6039T4G fall under?
The MJD6039T4G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD6039T4G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD6039T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD6039T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD6039T4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MJD6039T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD6039T4G often in real-time on the comparison pages.
What if I can't find stock of MJD6039T4G?
You can fill out our help required form which you can use to request a quote for MJD6039T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.