Status: | Active |
---|---|
Series: | MJD47 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
505
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
505
in stock
|
Buy Now | |
element14
from US$0.36
|
505
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4" Suffix) |
Electrically Similar to Popular TIP47, and TIP50 |
250 and 400 V (Min) VCEO(sus) |
1 A Rated Collector Current |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Description | MJD47 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 1 |
VCEO Min (V) | 250 |
VCBO (V) | 350 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.5 |
hFE Min | 30 |
hFE Max | 150 |
fT Min (MHz) | 10 |
PTM Max (W) | 15 |
Package Type | DPAK-3 |
Trans, Bipol, Npn, 250V, To252 | Newark Electronics |
TRANS, BIPOL, NPN, 250V, TO252 | element14 |
MJD Series 250 V 1 A NPN Surface Mount Power Transistor - TO-252-3 | Future Electronics |
Trans GP BJT NPN 250V 1A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a MJD47T4G?
Additional datasheets, footprints and schematics for MJD47T4G are listed on our Part Details page. You can also find images and similar parts to MJD47T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD47T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD47T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD47T4G fall under?
The MJD47T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD47T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD47T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD47T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD47T4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MJD47T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD47T4G often in real-time on the comparison pages.
What if I can't find stock of MJD47T4G?
You can fill out our help required form which you can use to request a quote for MJD47T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.