Status: | Active |
---|---|
Series: | MJD45H11 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.27
|
No stock
|
Buy Now | |
Micros
from US$0.31
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
2,127
in stock
|
Buy Now | |
RS
from US$0.64
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
44
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complementary Pairs Simplifies Designs |
Lead Formed for Surface Mount Application in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel for Surface Mount ("T4" Suffix) |
Electrically Similar to Popular D44H/D45H Series |
Low Collector Emitter Saturation Voltage VCE(sat) = 1.0 Volt Max @ 8.0 Amperes |
Fast Switching Speeds |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Benefits |
---|
Ideal for output stage of audio amplifier |
Applications |
---|
Audio amplification |
End Products |
---|
Audio Amplifiers |
Description | MJD45H11 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 8 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 20 |
Package Type | DPAK-3 |
Trans GP BJT PNP 80V 8A 20000mW 3-Pin(2+Tab) DPAK | Micros |
Power Transistor, Pnp, -80V, D-Pak | Newark Electronics |
Power 10A 80V PLA PNP, MJD45H11T4G | RS |
Transistor: PNP | Transfer Multisort Elektronik |
MJD45H11 Series 80 V 8 A PNP Complementary Power Transistor - DPAK-3 | Future Electronics |
Trans GP BJT PNP 80V 8A 3-Pin(2+Tab) DPAK T/R | Avnet America |
TRANSISTOR, PNP, -80V, -8A, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a MJD45H11T4G?
Additional datasheets, footprints and schematics for MJD45H11T4G are listed on our Part Details page. You can also find images and similar parts to MJD45H11T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD45H11T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD45H11T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD45H11T4G fall under?
The MJD45H11T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD45H11T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD45H11T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD45H11T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD45H11T4G have stock available?
Authorised distributors including Micros, Newark Electronics, RS, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for MJD45H11T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD45H11T4G often in real-time on the comparison pages.
What if I can't find stock of MJD45H11T4G?
You can fill out our help required form which you can use to request a quote for MJD45H11T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.