Status: | Active |
---|---|
Series: | MJD32CT4-A |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
9,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,840
in stock
|
Buy Now | |
element14
from US$0.23
|
1,840
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This device is qualified for automotive application |
Surface-mounting TO-252 power package in tape and reel |
Complementary to the NPN type MJD31C |
Transistor, Pnp, -100V, -3A, To-252 | Newark Electronics |
TRANSISTOR, PNP, -100V, -3A, TO-252 | element14 |
Trans GP BJT PNP 100V 3A 3-Pin(2+Tab) TO-252 T/R | Avnet Silica |
MJD32C Series PNP 100 V 3A Surface Mount Low Voltage Power Transistor - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a MJD32CT4-A?
Additional datasheets, footprints and schematics for MJD32CT4-A are listed on our Part Details page. You can also find images and similar parts to MJD32CT4-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD32CT4-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD32CT4-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD32CT4-A fall under?
The MJD32CT4-A is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD32CT4-A when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD32CT4-A you can contact the distributor directly for product support, shipping queries etc.
Is the MJD32CT4-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJD32CT4-A have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MJD32CT4-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD32CT4-A often in real-time on the comparison pages.
What if I can't find stock of MJD32CT4-A?
You can fill out our help required form which you can use to request a quote for MJD32CT4-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.