Status: | Active |
---|---|
Series: | MJD243 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
533
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
533
in stock
|
Buy Now | |
element14
from US$0.37
|
533
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
330
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,100
in stock
|
Buy Now | |
Avnet America
-
|
475
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector-Emitter Sustaining Voltage VCEO(sus) = 100 Vdc (Min) @ IC = 10 mAdc |
High DC Current Gain hFE = 40 (Min) @ IC= 200 mAdc hFE= 15 (Min) @ IC = 1.0 Adc |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4" Suffix) |
Low Collector-Emitter Saturation Voltage - VCE(sat) = 0.3 Vdc (Max) @ IC = 500 mAdc VCE(sat) = 0.6 Vdc (Max) @ IC = 1.0 Adc |
High Current-Gain-Bandwith Product - fT = 40MHz (Min) @ IC = 100 mAdc |
Annular Construction for Low Leakage - ICBO = 100 nAdc @ Rated VCB |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These are PbFree Packages |
Description | MJD243 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 4 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 7 |
VBE(sat) (V) | 1.8 |
VBE(on) (V) | 1.5 |
hFE Min | 40 |
hFE Max | 180 |
fT Min (MHz) | 40 |
PTM Max (W) | 12.5 |
Package Type | DPAK-3 |
Bipolar (Bjt) Single Transistor, Audio, Npn, 100 V, 40 Mhz, 1.4 W, 4 A, 40 Rohs Compliant: Yes |Onsemi MJD243G | Newark Electronics |
TRANSISTOR, NPN, D-PAK | element14 |
Trans GP BJT NPN 100V 4A 3-Pin(2+Tab) DPAK Rail | EBV Elektronik |
MJD Series 100 V 4 A NPN Complementary Silicon Plastic Power Transistor TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MJD243G?
Additional datasheets, footprints and schematics for MJD243G are listed on our Part Details page. You can also find images and similar parts to MJD243G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD243G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD243G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD243G fall under?
The MJD243G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD243G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD243G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD243G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD243G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for MJD243G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD243G often in real-time on the comparison pages.
What if I can't find stock of MJD243G?
You can fill out our help required form which you can use to request a quote for MJD243G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.