Status: | Active |
---|---|
Series: | MJD127 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
32,060
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
280,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version Available in 16 mm Tape and Reel ("T4" Suffix) |
Surface Mount Replacements for 2N6040-2N6045 Series, TIP120-TIP122 Series, and TIP125-TIP127 Series |
Monolithic Construction With Built-in Base-Emitter Shunt Resistors |
High DC Current Gain hFE = 2500 (Typ) @ IC = 4.0 Adc |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
PbFree Packages are Available |
Description | MJD127 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
IC Continuous (A) | 8 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | 12 |
fT Min (MHz) | 4 |
Package Type | DPAK-3 |
MJD Series 100 V 8 A PNP Complementary Darlington Power Transistor - TO-252-3 | Future Electronics |
Trans Darlington PNP 100V 8A DPAK | RS |
Trans Darlington PNP 100V 8A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Transistor Polarity:Pnp | Newark Electronics |
DARLINGTON TRANSISTOR, PNP, -100V, D-PAK | element14 |
TRANSISTOR, PNP, -100V, -8A, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a MJD127T4G?
Additional datasheets, footprints and schematics for MJD127T4G are listed on our Part Details page. You can also find images and similar parts to MJD127T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD127T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD127T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD127T4G fall under?
The MJD127T4G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD127T4G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD127T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD127T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD127T4G have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for MJD127T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD127T4G often in real-time on the comparison pages.
What if I can't find stock of MJD127T4G?
You can fill out our help required form which you can use to request a quote for MJD127T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.