Status: | Active |
---|---|
Series: | MJD112 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
2,157
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,592
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,157
in stock
|
Buy Now | |
element14
from US$0.36
|
2,157
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Good hFE linearity |
Monolithic Darlington configuration with integrated antiparallel collector-emitter diode |
High fT frequency |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar (Bjt) Single Transistor, Npn, 100 V, 25 Mhz, 20 W, 2 A, 1000 Rohs Compliant: Yes |Stmicroelectronics MJD112T4 | Newark Electronics |
TRANSISTOR, BJT, NPN, 100V, 2A, TO-252-3 | element14 |
MJD112 Series NPN 100 V 2 A Complementary Power Darlington - TO-252-3 | Future Electronics |
Trans Darlington NPN 100V 2A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | MJD112 |
RoHS: | Compliant |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4" Suffix) |
Surface Mount Replacements for TIP110-TIP117 Series |
Monolithic Construction With Built-in Base-Emitter Shunt Resistors |
High DC Current Gain hFE = 2,500 (Typ) @ IC = 2.0 Adc |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Compliance |
---|
Where can I find additional details, specifications and documents for a MJD112T4?
Additional datasheets, footprints and schematics for MJD112T4 are listed on our Part Details page. You can also find images and similar parts to MJD112T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD112T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD112T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD112T4 fall under?
The MJD112T4 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to MJD112T4 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD112T4 you can contact the distributor directly for product support, shipping queries etc.
Is the MJD112T4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJD112T4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MJD112T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD112T4 often in real-time on the comparison pages.
What if I can't find stock of MJD112T4?
You can fill out our help required form which you can use to request a quote for MJD112T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.