Status: | Active |
---|---|
Series: | MJB5742 |
RoHS: | Compliant |
Prices starting from US$1.14
ROHS Compliant |
Applications |
---|
Small Engine Ignition |
Inverters |
Motor Controls |
End Products |
---|
Switching Regulators |
Solenoid and Relay Drivers |
Small engine |
Description | MJB5742 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 8 |
V(BR)CEO Min (V) | 400 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 0.2 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | D2PAK-3 / TO-263-2 |
Trans Darlington NPN 8A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Trans, Darl, Npn, 400V, 8A, To263Ab | Newark Electronics |
TRANS, DARL, NPN, 400V, 8A, TO263AB | element14 |
Where can I find additional details, specifications and documents for a MJB5742T4G?
Additional datasheets, footprints and schematics for MJB5742T4G are listed on our Part Details page. You can also find images and similar parts to MJB5742T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJB5742T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJB5742T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJB5742T4G fall under?
The MJB5742T4G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJB5742T4G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJB5742T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJB5742T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJB5742T4G have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MJB5742T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJB5742T4G often in real-time on the comparison pages.
What if I can't find stock of MJB5742T4G?
You can fill out our help required form which you can use to request a quote for MJB5742T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.