Status: | Active |
---|---|
Series: | MJB42C |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
Future Electronics
from US$0.46
|
20,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
848
in stock
|
Buy Now | |
element14
from US$0.52
|
848
in stock
|
Buy Now | |
Farnell
from US$0.51
|
848
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
94
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Lead Formed Version in 16 mm Tape & Reel ("T4" Suffix) |
Electrically the Same as TIP41 and T1P42 Series |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Pb-Free Packages are Available |
Description | MJB42C |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 6 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 65 |
Package Type | D2PAK-3 / TO-263-2 |
MJB Series 100 V 6 A PNP Complementary Silicon Plastic Power Transistor D2PAK-3 | Future Electronics |
Power Transistor, Pnp, -100V D2-Pak | Newark Electronics |
POWER TRANSISTOR, PNP, -100V D2-PAK | element14 |
PNP Power Transistor 100V 6A 65W D2PAK | RS |
Trans GP BJT PNP 100V 6A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
ON Semi MJB42CT4G PNP Bipolar Transistor, 6 A, 100 V, 3-Pin D2PAK | ON Semiconductor MJB42CT4G | RS Americas |
Where can I find additional details, specifications and documents for a MJB42CT4G?
Additional datasheets, footprints and schematics for MJB42CT4G are listed on our Part Details page. You can also find images and similar parts to MJB42CT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJB42CT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJB42CT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJB42CT4G fall under?
The MJB42CT4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJB42CT4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJB42CT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJB42CT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJB42CT4G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MJB42CT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJB42CT4G often in real-time on the comparison pages.
What if I can't find stock of MJB42CT4G?
You can fill out our help required form which you can use to request a quote for MJB42CT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.