Status: | Active |
---|---|
Series: | MJ21194 |
RoHS: | Compliant |
Prices starting from US$4.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.59
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
-
|
Buy Now | |
Future Electronics
from US$4.59
|
-
|
Buy Now | |
Avnet America
from US$4.03
|
-
|
Buy Now | |
RS Americas
from US$6.86
|
-
|
Buy Now | |
element14
from US$5.41
|
-
|
Buy Now | |
Distrelec
from US$11.74
|
-
|
Buy Now | |
Farnell
from US$5.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Total Harmonic Distortion Characterized |
High DC Current Gain - hFE = 25 Min @ IC = 8 Adc |
Excellent Gain Linearity |
High SOA: 2.5 A, 80 V, 1 Second |
Pb-Free Packages are Available |
Description | MJ21194 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 16 |
VCEO(sus) Min (V) | 250 |
hFE Min | 25 |
hFE Max | 75 |
PTM Max (W) | 250 |
fT Min (MHz) | 5 |
Package Type | TO-204-2 |
NPN power transistor,MJ21194 16A | RS |
Bipolar Transistor, Npn, 250V, To-3 | Newark Electronics |
MJ Series 250 V 16 A Screw Mount NPN Silicon Power Transistor - TO-204AA | Future Electronics |
Trans GP BJT NPN 250V 16A 3-Pin(2+Tab) TO-204 Tray | Avnet America |
Transistor, Bipolar, Si, NPN, Power, VCEO 250VDC, IC 16A, PD 250W, TO-204AA (TO-3) | ON Semiconductor MJ21194G | RS Americas |
TRANSISTOR, NPN, TO-3 | element14 |
onsemi Power Transistor, NPN, 250V, TO-3 | Distrelec |
Where can I find additional details, specifications and documents for a MJ21194G?
Additional datasheets, footprints and schematics for MJ21194G are listed on our Part Details page. You can also find images and similar parts to MJ21194G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ21194G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ21194G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ21194G fall under?
The MJ21194G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ21194G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ21194G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ21194G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ21194G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MJ21194G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ21194G often in real-time on the comparison pages.
What if I can't find stock of MJ21194G?
You can fill out our help required form which you can use to request a quote for MJ21194G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.