Status: | Active |
---|---|
Series: | MJ15025 |
RoHS: | Compliant |
Prices starting from US$3.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.06
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
151
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.08
|
102
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$3.96
|
-
|
Buy Now | |
Avnet America
from US$4.03
|
-
|
Buy Now | |
RS Americas
from US$6.73
|
-
|
Buy Now | |
element14
from US$5.19
|
-
|
Buy Now | |
Distrelec
from US$5.55
|
-
|
Buy Now | |
Farnell
from US$4.93
|
-
|
Buy Now |
High Safe Operating Area (100% Tested) - 2 A @ 80 V |
High DC Current Gain - hFE = 15 (Min) @ IC = 8 Adc |
Description | MJ15025 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 16 |
VCEO(sus) Min (V) | 250 |
hFE Min | 15 |
hFE Max | 60 |
PTM Max (W) | 250 |
fT Min (MHz) | 4 |
Package Type | TO-204-2 |
Bipolar Transistor, Pnp, -250V To-3 | Newark Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
PNP power transistor,MJ15025 16A | RS |
Trans GP BJT PNP 250V 16A 3-Pin(2+Tab) TO-204 Tray | EBV Elektronik |
MJ Series 250 V 16 A Screw Mount PNP Silicon Power Transistor - TO-204AA | Future Electronics |
Transistor, Bipolar, Si, PNP, Power, VCEO 250VDC, IC 16A, PD 250W, TO-204AA (TO-3) | ON Semiconductor MJ15025G | RS Americas |
TRANSISTOR, PNP, TO-3 | element14 |
onsemi Power Transistor, PNP, 250V, TO-204 | Distrelec |
Where can I find additional details, specifications and documents for a MJ15025G?
Additional datasheets, footprints and schematics for MJ15025G are listed on our Part Details page. You can also find images and similar parts to MJ15025G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ15025G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ15025G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ15025G fall under?
The MJ15025G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ15025G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ15025G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ15025G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ15025G have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for MJ15025G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ15025G often in real-time on the comparison pages.
What if I can't find stock of MJ15025G?
You can fill out our help required form which you can use to request a quote for MJ15025G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.