Status: | Active |
---|---|
Series: | MJ15023 |
RoHS: | Compliant |
Prices starting from US$4.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.93
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$5.13
|
766
in stock
|
Buy Now | |
element14
from US$5.19
|
766
in stock
|
Buy Now | |
Farnell
from US$4.93
|
766
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.84
|
81
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$4.59
|
-
|
Buy Now | |
Avnet America
from US$4.03
|
-
|
Buy Now | |
RS Americas
from US$5.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Safe Operating Area (100% Tested) - 2 A @ 80 V |
High DC Current Gain - hFE = 15 (Min) @ IC = 8 Adc |
Description | MJ15023 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 16 |
VCEO(sus) Min (V) | 200 |
hFE Min | 15 |
hFE Max | 60 |
PTM Max (W) | 250 |
fT Min (MHz) | 5 |
Package Type | TO-204-2 |
Bipolar (Bjt) Single Transistor, Audio, Pnp, -200 V, 4 Mhz, 250 W, -16 A, 60 Rohs Compliant: Yes |Onsemi MJ15023G | Newark Electronics |
TRANSISTOR, PNP, TO-3 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
PNP power transistor,MJ15023 16A | RS |
Trans GP BJT PNP 200V 16A 3-Pin(2+Tab) TO-204 Tray | Avnet Silica |
MJ Series 200 V 16 A Screw Mount PNP Silicon Power Transistor - TO-204AA | Future Electronics |
ON Semi PNP Bipolar Transistor 16 A 200 V 3-Pin TO-204 | ON Semiconductor MJ15023G | RS Americas |
Where can I find additional details, specifications and documents for a MJ15023G?
Additional datasheets, footprints and schematics for MJ15023G are listed on our Part Details page. You can also find images and similar parts to MJ15023G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ15023G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ15023G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ15023G fall under?
The MJ15023G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ15023G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ15023G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ15023G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ15023G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for MJ15023G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ15023G often in real-time on the comparison pages.
What if I can't find stock of MJ15023G?
You can fill out our help required form which you can use to request a quote for MJ15023G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.