Status: | Active |
---|---|
Series: | MJ11016 |
RoHS: | Compliant |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.09
|
650
in stock
|
Buy Now | |
element14
from US$3.25
|
1,870
in stock
|
Buy Now | |
Farnell
from US$3.01
|
1,810
in stock
|
Buy Now | |
Avnet America
from US$2.77
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
197
in stock
|
Buy Now | |
Distrelec
from US$5.48
|
62
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.16
|
9
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$2.89
|
-
|
Buy Now | |
RS Americas
from US$5.25
|
-
|
Buy Now | |
Avnet Asia
from US$2.90
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 1000 (Min) @ IC - 20 Adc |
Monolithic Construction with Built-in Base Emitter Shunt Resistor |
Junction Temperature to +200°C |
Description | MJ11016 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 30 |
V(BR)CEO Min (V) | 120 |
VCE(sat) Max (V) | 3 |
hFE Min (k) | 1 |
hFE Max (k) | - |
fT Min (MHz) | 4 |
Package Type | TO-204-2 |
DARLINGTON TRANSISTOR, TO-3 | element14 |
Trans Darlington NPN 120V 30A TO204 | RS |
Trans Darlington NPN 120V 30A 3-Pin(2+Tab) TO-204 Tray | Avnet America |
Bipolar Transistor, Npn, 120V, To-204 | Newark Electronics |
onsemi Darlington Transistor, NPN, 120V, TO-204AA | Distrelec |
Transistor: NPN | Transfer Multisort Elektronik |
MJ Series 120 V 30 A NPN High Current Darlington Silicon Transistor TO-204AA | Future Electronics |
ON Semi NPN Darlington Transistor 30 A 120 V HFE:200 3-Pin TO-204 | ON Semiconductor MJ11016G | RS Americas |
Where can I find additional details, specifications and documents for a MJ11016G?
Additional datasheets, footprints and schematics for MJ11016G are listed on our Part Details page. You can also find images and similar parts to MJ11016G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ11016G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ11016G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ11016G fall under?
The MJ11016G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ11016G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ11016G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ11016G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ11016G have stock available?
Authorised distributors including element14, Farnell, RS, Avnet America and Newark Electronics have stock available or on a lead time for MJ11016G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ11016G often in real-time on the comparison pages.
What if I can't find stock of MJ11016G?
You can fill out our help required form which you can use to request a quote for MJ11016G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.