Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High DC Current Gain - hFE = 1000 (Min) @ IC - 20 Adc |
Monolithic Construction with Built-in Base Emitter Shunt Resistor |
Junction Temperature to +200°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 120V |
Transition Frequency ft | 4MHz |
Power Dissipation Pd | 200W |
DC Collector Current | 30A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 30A |
Collector Emitter Saturation Voltage Vce(on) | 4V |
Continuous Collector Current Ic Max | 30A |
Current Ic Continuous a Max | 30A |
Current Ic hFE | 20A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Power Dissipation Ptot Max | 200W |
Termination Type | Through Hole |
Transistor Type | Darlington |
Voltage Vcbo | 120V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 120V |
DC Collector Current | 30A |
Power Dissipation Pd | 200W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TRANSISTOR, PNP, 120V, 30A, TO-3 | element14 |
Bipolar Transistor, Pnp, -120V To-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a MJ11015?
Additional datasheets, footprints and schematics for MJ11015 are listed on our Part Details page. You can also find images and similar parts to MJ11015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ11015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ11015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ11015 fall under?
The MJ11015 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ11015 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ11015 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ11015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ11015 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for MJ11015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ11015 often in real-time on the comparison pages.
What if I can't find stock of MJ11015?
You can fill out our help required form which you can use to request a quote for MJ11015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.