Status: | Active |
---|---|
Series: | RB-SERIES SIPM |
RoHS: | Compliant |
High gain and detection efficiency |
Unique ‘fast output’ terminal |
Compact and robust MLP package |
PDE of >10 % at 905 nm |
Single photon sensitivity |
1 mm sensor size, which a choice of microcell size |
<50 V bias voltage |
Benefits |
---|
High responsivity of >100 kA/W @905 nm |
Ultra-fast rise times and pulse widths |
Evaluation boards with either SMA connectors or pins are available |
Applications |
---|
3D Ranging & LiDAR |
Hazard & Threat |
High Energy Physics |
End Products |
---|
Medical Imaging |
Biophotonics & Sciences |
LiDAR and Ranging systems |
Description | RB-SERIES SIPM, 1mm sensor, 35um microcell, MLP package, partial reel (1-2999 pieces) |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
Active Area Dimensions | 1 mm x 1 mm |
Microcell Size (µm) | 35 |
Optimized Wavelength (nm) | 850 905 |
PDE @ Max Overvoltage (%) | 10.3 |
DCR @ Typical Overvoltage (KHz/mm2) | 2600 |
Package Type | CWDFN-4 |
SIPM IC, 35UM, MLP-4 | Farnell |
Rb-Series 1Mm 35U Mlp/Reel |Onsemi MICRORB-10035-MLP-TR1 | Newark Electronics |
Where can I find additional details, specifications and documents for a MICRORB-10035-MLP-TR1?
Additional datasheets, footprints and schematics for MICRORB-10035-MLP-TR1 are listed on our Part Details page. You can also find images and similar parts to MICRORB-10035-MLP-TR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRORB-10035-MLP-TR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRORB-10035-MLP-TR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRORB-10035-MLP-TR1 fall under?
The MICRORB-10035-MLP-TR1 is listed under Sensors > Photodetectors (SiPM, SPAD) > Silicon Photomultipliers (SiPM).
Can I view similar or alternative parts?
You can view similar parts to MICRORB-10035-MLP-TR1 when available in the Silicon Photomultipliers (SiPM) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRORB-10035-MLP-TR1 you can contact the distributor directly for product support, shipping queries etc.
Is the MICRORB-10035-MLP-TR1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MICRORB-10035-MLP-TR1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MICRORB-10035-MLP-TR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRORB-10035-MLP-TR1 often in real-time on the comparison pages.
What if I can't find stock of MICRORB-10035-MLP-TR1?
You can fill out our help required form which you can use to request a quote for MICRORB-10035-MLP-TR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.