Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.23
|
8,129
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
-
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
element14
from US$2.90
|
-
|
Buy Now | |
Richardson RFPD
from US$2.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 850MHz |
---|---|
Frequency Max | 950MHz |
RF / IF Modulation | ASK OOK |
Sensitivity dBm | -109dBm |
Data Rate | 10Kbps |
Receiving Current | 9.5mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
RF Receiver Applications | Remote Keyless Entry System (RKE) RFID |
RF IC Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
850MHz to 950MHz, 3.0V to 3.6V, 9mA, 10kbps ASK Recdeiver with Auto-Poll and RSS | Microchip Technology |
MICRF221 Series 10 kbps 9 ma Surface Mount QwikRadio« Receiver - QSOP-16 | Future Electronics |
850Mhz To 950Mhz, 3.0V To 3.6V, 9Ma, 10Kbps Ask Recdeiver With Auto-Poll And Rss 16 Qsop 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip MICRF221AYQS | Newark Electronics |
RF Receiver ASK/OOK 3V to 3.6V 16-Pin QSOP Tube | Avnet America |
RF RECEIVER, 850-950MHZ, QSOP-16 | element14 |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MICRF221AYQS?
Additional datasheets, footprints and schematics for MICRF221AYQS are listed on our Part Details page. You can also find images and similar parts to MICRF221AYQS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF221AYQS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF221AYQS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF221AYQS fall under?
The MICRF221AYQS is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to MICRF221AYQS when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF221AYQS you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF221AYQS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF221AYQS have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MICRF221AYQS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF221AYQS often in real-time on the comparison pages.
What if I can't find stock of MICRF221AYQS?
You can fill out our help required form which you can use to request a quote for MICRF221AYQS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.