Status: | Active |
---|---|
Series: | MIC69302 |
RoHS: | Compliant |
The MIC69301/2/3 is the 3A output current member of the MIC69xxx family of high-current, low-voltage regulators, which support currents of 1A, 1.5A, 3A, and 5A. This family operates from a single low voltage supply, yet offers high precision and ultra-low dropout of 500mV under worst case conditions.
The MIC69301/2/3 operates from an input voltage of 1.65V to 5.5V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). These regulators are available in adjustable and fixed output voltages. The adjustable version can support output voltages down to 0.5V.
The µCap design of the MIC69301/2/3 is optimized for stability with low value, low-ESR ceramic output capacitors.
Features of the MIC69301/2/3 include thermal shutdown and current limit protection. Logic-enable and error flag pins are also available.
The MIC69301/2/3 is offered in TO-263, S-PAK and the ePad SOIC-8 packages. All packages have an operating temperature range of -40°C to +125°C.
Prices starting from US$2.31
Input voltage range: VIN: 1.65V to 5.5V |
Maximum dropout (VIN - VOUT) of 500mV over temperature |
Adjustable output voltage down to 0.5V |
Stable with 10µF ceramic output capacitor |
Excellent line and load regulation |
Logic controlled shutdown |
Thermal shutdown and current limit protection |
Error flag output |
5-Pin TO-263 |
5-Pin S-Pak package |
ePad SOIC-8 package |
-40°C to +125°C junction temperature range |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 3000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 3000 |
VIN Min (V) | 1.65 |
VIN Max (V) | 5.5 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 275 |
IGND Typ (µA) | 1200 |
Tol Typ % | ±2 |
PSRR 1 kHz (dB) | 55 |
Pins | Packaging | 5 | SPAK |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (750) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5297 |
Shipping Weight (kg) | 1.44 |
Lead Count | 5 |
Package Type | SPAK |
Soldering Composition | Matte Tin |
3A, Low VIN, Single Supply LDO | Microchip Technology |
3A, Low Vin, Single Supply Ldo 5 Spak - T/R Rohs Compliant: Yes |Microchip MIC69302WR-TR | Newark Electronics |
3A, LOW VIN, SINGLE SUPPLY LDO | Future Electronics |
LDO Regulator Pos 0.5V to 5V 3A 5-Pin SPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC69302WR-TR?
Additional datasheets, footprints and schematics for MIC69302WR-TR are listed on our Part Details page. You can also find images and similar parts to MIC69302WR-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC69302WR-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC69302WR-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC69302WR-TR fall under?
The MIC69302WR-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC69302WR-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC69302WR-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC69302WR-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC69302WR-TR have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC69302WR-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC69302WR-TR often in real-time on the comparison pages.
What if I can't find stock of MIC69302WR-TR?
You can fill out our help required form which you can use to request a quote for MIC69302WR-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.