Status: | Active |
---|---|
Series: | MIC59300 |
RoHS: | Compliant |
The MIC59300 is a high-bandwidth, low-dropout, 3A linear voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC59300 implements a dual supply configuration allowing for a very low output impedance and a very fast transient response.
The MIC59300 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The device operates from an input supply of 1.0V to 3.8V and bias supply between 3V and 5.5V. The MIC59300 offers fixed output voltages and adjustable output voltages down to 0.5V.
The MIC59300 requires a minimum output capacitance for stability, working optimally with small ceramic capacitors.
The MIC59300 is available in a 5-pin TO-263 and an 8-pin ePad SOIC package and its junction temperature range is -40°C to +125°C.
VIN = 1.0V to 3.8V |
VBIAS = 3.0V to 5.5V |
Stable with 1µF ceramic capacitor |
±1% initial tolerance |
Maximum dropout voltage of 500mV over temperature |
Adjustable output voltage down to 0.5V |
Ultra-fast transient response |
Excellent line and load regulation specifications |
Logic controlled shutdown option |
Thermal shutdown and current limit protection |
Junction temperature range: -40°C to +125°C |
TO-263 and 8-pin ePad SOIC |
Pin compatible upgrade to MIC49300 |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 3000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 3000 |
VIN Min (V) | 1 |
VIN Max (V) | 3.8 |
VOUT (V) | 1.2, Adj |
Voltage Drop Typ (mV) | 205 |
IGND Typ (µA) | 2000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 65 |
Pins | Packaging | 5 | DDPAK |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (750) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.4625 |
Shipping Weight (kg) | 2.053333 |
Lead Count | 5 |
Package Type | DDPAK |
Soldering Composition | Matte Tin |
Ultra Fast 3A Ldo 5 Ddpak T/R Rohs Compliant: Yes |Microchip MIC59300WU-TR | Newark Electronics |
MIC59300 Series ADJ 0.5-3.3 Vout 3 A Surface Mount LDO Regulator - TO-263-5 T/R | Future Electronics |
LDO Regulator Pos 0.5V to 3.3V 3A 5-Pin DDPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC59300WU-TR?
Additional datasheets, footprints and schematics for MIC59300WU-TR are listed on our Part Details page. You can also find images and similar parts to MIC59300WU-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC59300WU-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC59300WU-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC59300WU-TR fall under?
The MIC59300WU-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC59300WU-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC59300WU-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC59300WU-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC59300WU-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC59300WU-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC59300WU-TR often in real-time on the comparison pages.
What if I can't find stock of MIC59300WU-TR?
You can fill out our help required form which you can use to request a quote for MIC59300WU-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.