Status: | Active |
---|---|
Series: | MIC5842 |
RoHS: | Compliant |
3.3 MHz Minimum Data-Input Rate |
CMOS, PMOS, NMOS, TTL Compatible |
Internal Pull-Up/Pull-Down Resistors |
Low-Power CMOS Logic and Latches |
High-Voltage Current-Sink Outputs |
Output Transient-Protection Diodes |
Single or Split Supply Operation |
Type | Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 80 |
Vout Operating (V) - Sustained | 50 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Serial |
Minimum Data Clock (MHz) | 3.3 |
General Description | 8-Bit SRs (Cascadable), Operable w/Split Supply (to -20V), 3.3MHz (min) Data@5V, Higher @12V, Low Power Logic - TTL/CMOS/PMOS/NMOS; Internal Pull Up/Dwn Res’s |
Package | 20/PLCC 18/SOIC 300mil 18/PDIP |
Pins | Packaging | 20 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7517 |
Shipping Weight (kg) | 1.36 |
Lead Count | 20 |
Package Type | PLCC |
Package Width or Size | 8.9x8.9x4.4mm |
Soldering Composition | Matte Tin |
8-Bit Serial-In Latched Driver, Diodes 20 Plcc 8.9X8.9X4.4Mm T/R Rohs Compliant: Yes |Microchip MIC5842YV-TR | Newark Electronics |
8-BIT SERIAL-IN LATCHED DRIVER DIODES | Avnet America |
Where can I find additional details, specifications and documents for a MIC5842YV-TR?
Additional datasheets, footprints and schematics for MIC5842YV-TR are listed on our Part Details page. You can also find images and similar parts to MIC5842YV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5842YV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5842YV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5842YV-TR fall under?
The MIC5842YV-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5842YV-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5842YV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5842YV-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5842YV-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MIC5842YV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5842YV-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5842YV-TR?
You can fill out our help required form which you can use to request a quote for MIC5842YV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.