Status: | Active |
---|---|
Series: | MIC5841 |
RoHS: | Compliant |
Prices starting from US$2.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.70
|
1,663
in stock
|
Buy Now | |
Future Electronics
from US$3.71
|
3,350
in stock
|
Buy Now | |
element14
from US$4.30
|
2,004
in stock
|
Buy Now | |
Farnell
from US$3.71
|
2,004
in stock
|
Buy Now | |
Newark Electronics
from US$4.43
|
483
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.00
|
212
in stock
|
Buy Now | |
Distrelec
from US$3.20
|
190
in stock
|
Buy Now | |
Microchip Technology
from US$2.91
|
154
in stock
|
Buy Now | |
Avnet America
from US$3.78
|
5
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3 MHz Minimum Data-Input Rate |
CMOS, PMOS, NMOS, TTL Compatible |
Internal Pull-Up/Pull-Down Resistors |
Low-Power CMOS Logic and Latches |
High-Voltage Current-Sink Outputs |
Output Transient-Protection Diodes |
Single or Split Supply Operation |
Type | Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 50 |
Vout Operating (V) - Sustained | 35 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Serial |
Minimum Data Clock (MHz) | 3.3 |
General Description | 8-Bit SRs (Cascadable), Operable w/Split Supply (to -20V), 3.3MHz (min) Data@5V, Higher @12V, TTL/CMOS/PMOS/NMOS Logic |
Package | 20/PLCC 18/SOIC 300mil 18/PDIP |
Pins | Packaging | 18 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (41) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.481 |
Shipping Weight (kg) | 0.857143 |
Lead Count | 18 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
MIC5841 Series 5 V 3.3 MHz SMT 8-Bit Serial-Input Latched Driver - SOIC-18 | Future Electronics |
LATCH DRIVER, 8BIT, SER IN, 18SOIC | element14 |
8-Bit Ser Latched Driver diode MIC5841YW | RS |
Peripheral Driver, 8 O/P, Wsoic | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
Microchip Latched Driver 5MHz SOIC-18 15V | Distrelec |
Latched Driver 18-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC5841YWM?
Additional datasheets, footprints and schematics for MIC5841YWM are listed on our Part Details page. You can also find images and similar parts to MIC5841YWM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5841YWM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5841YWM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5841YWM fall under?
The MIC5841YWM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5841YWM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5841YWM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5841YWM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5841YWM have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for MIC5841YWM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5841YWM often in real-time on the comparison pages.
What if I can't find stock of MIC5841YWM?
You can fill out our help required form which you can use to request a quote for MIC5841YWM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.