Status: | Active |
---|---|
Series: | MIC5821 |
RoHS: | Compliant |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.91
|
1,175
in stock
|
Buy Now | |
Microchip Technology
from US$2.25
|
4,067
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
804
in stock
|
Buy Now | |
element14
from US$3.02
|
804
in stock
|
Buy Now | |
Farnell
from US$3.20
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.84
|
128
in stock
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
RS Americas
from US$4.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3 MHz Minimum Data-Input Rate |
CMOS, PMOS, NMOS, TTL Compatible |
Internal Pull-Down or Pull-Up Resistors |
Low-Power CMOS Logic and Latches |
High-Voltage Current-Sink Outputs |
Single or Split Supply Operation |
Type | Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 50 |
Vout Operating (V) - Sustained | 35 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Serial |
Minimum Data Clock (MHz) | 5 |
General Description | Similar to MIC5801, Adds Thermal Shutdown, UVLO, OCP |
Package | 16/PDIP |
Pins | Packaging | 16 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (25) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1127 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 16 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
8-Bit Serial-in Latched Driver MIC5821YN | RS |
MIC5821 Series 15 V 3.3 MHz 8-Bit Serial-Input Latched Driver - PDIP-16 | Future Electronics |
Latched Driver, 8 Channel, 500Ma, Dip-16 | Newark Electronics |
IC LATCH DRIVER, 8BIT, SERIAL INPUT | element14 |
IC: driver | Transfer Multisort Elektronik |
8-Bit Serial-Input Latched Drivers 16-Pin PDIP Tube | Avnet America |
Driver, 8-Bit serial-in latched, no diodes, 3.3 MHz input, low power CMOS logic | Microchip Technology Inc. MIC5821YN | RS Americas |
Where can I find additional details, specifications and documents for a MIC5821YN?
Additional datasheets, footprints and schematics for MIC5821YN are listed on our Part Details page. You can also find images and similar parts to MIC5821YN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5821YN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5821YN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5821YN fall under?
The MIC5821YN is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC5821YN when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5821YN you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5821YN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5821YN have stock available?
Authorised distributors including Microchip Technology, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for MIC5821YN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5821YN often in real-time on the comparison pages.
What if I can't find stock of MIC5821YN?
You can fill out our help required form which you can use to request a quote for MIC5821YN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.