Status: | Active |
---|---|
Series: | MIC5801 |
RoHS: | Compliant |
4.4MHz minimum data input rate |
High-voltage, current sink outputs |
Output transient protection |
CMOS, PMOS, NMOS, and TTL-compatible inputs |
Internal pull-down resistors |
Low-power CMOS latches |
Type | Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 50 |
Vout Operating (V) - Sustained | 50 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Parallel |
General Description | 4.4MHz (min) Data@5V, Higher@12V; TTL/CMOS/PMOS Logic; Integ. Clamp Diodes; CLR/Strobe/Enable Out |
Package | 24/SOIC 300mil 28/PLCC |
Pins | Packaging | 28 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (750) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1425 |
Shipping Weight (kg) | 1.733333 |
Lead Count | 28 |
Package Type | PLCC |
Package Width or Size | 11.5x11.5x4.4mm |
Soldering Composition | Matte Tin |
MIC5801 Series 5 V 4.4 MHz Input 4-Bit Parallel-Input Latched Driver - PLCC-28 | Future Electronics |
8-Bit Parallel-In Latched Driver 28 Plcc 11.5X11.5X4.4Mm T/R Rohs Compliant: Yes |Microchip MIC5801YV-TR | Newark Electronics |
8-BIT PARALLEL-IN LATCHED DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MIC5801YV-TR?
Additional datasheets, footprints and schematics for MIC5801YV-TR are listed on our Part Details page. You can also find images and similar parts to MIC5801YV-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5801YV-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5801YV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5801YV-TR fall under?
The MIC5801YV-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5801YV-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5801YV-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5801YV-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5801YV-TR have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MIC5801YV-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5801YV-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5801YV-TR?
You can fill out our help required form which you can use to request a quote for MIC5801YV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.