Status: | Active |
---|---|
Series: | MIC5800 |
RoHS: | Compliant |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
52
in stock
|
Buy Now | |
Microchip Technology
from US$1.31
|
5,130
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
539
in stock
|
Buy Now | |
element14
from US$1.76
|
539
in stock
|
Buy Now | |
Farnell
from US$1.53
|
539
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
260
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
216
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now |
4.4MHz minimum data input rate |
High-voltage, current sink outputs |
Output transient protection |
CMOS, PMOS, NMOS, and TTL-compatible inputs |
Internal pull-down resistors |
Low-power CMOS latches |
Type | Sink |
---|---|
Output Channels | 4 |
Vout Operating (V) - Transient | 50 |
Vout Operating (V) - Sustained | 50 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Parallel |
General Description | 4.4MHz (min) Data@5V, Higher@12V; TTL/CMOS/PMOS Logic; Integ. Clamp Diodes; CLR/Strobe/Enable Out |
Package | 14/SOIC 150mil 14/PDIP |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (54) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
4-Bit Parallel-in Latched Driver | Microchip Technology |
Latched Driver, 4 O/P, 0.5A, Soic-14 | Newark Electronics |
LATCHED DRIVER, 4 O/P, 0.5A, SOIC-14 | element14 |
IC: driver | Transfer Multisort Elektronik |
MIC5800 Series 5 V 4.4 MHz Input 4-Bit Parallel-Input Latched Driver - SOIC-14 | Future Electronics |
4/8-Bit Parallel-Input Latched Driver 14-Pin SOIC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a MIC5800YM?
Additional datasheets, footprints and schematics for MIC5800YM are listed on our Part Details page. You can also find images and similar parts to MIC5800YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5800YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5800YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5800YM fall under?
The MIC5800YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5800YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5800YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5800YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5800YM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MIC5800YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5800YM often in real-time on the comparison pages.
What if I can't find stock of MIC5800YM?
You can fill out our help required form which you can use to request a quote for MIC5800YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.