Status: | Active |
---|---|
Series: | MIC5013 |
RoHS: | Compliant |
The MIC5013 is an 8-pin MOSFET driver with over-current shutdown and a fault flag. It is designed to drive the gate of an N-channel power MOSFET above the supply rail high-side power switch applications. The MIC5013 is compatible with standard or current-sensing power MOSFETs in both high- and low-side driver topologies.
The MIC5013 charges a 1nF load in 60µs typical and protects the MOSFET from over-current conditions. The current sense trip point is fully programmable and a dynamic threshold allows high in-rush current loads to be started. A fault pin indicates when the MIC5013 has turned off the FET due to excessive current.
Other members of the driver family include the MIC5011 minimum parts count driver and MIC5012 dual driver.
7 V to 32 V operation |
Less than 1 µA current in the "off" state |
Internal charge pump to drive the gate of an N-channel power FET above supply |
Available in small outline SOIC packages |
Internal zener clamp for gate protection |
60µs typical turn-on time to 50% gate overdrive |
Programmable over-current sensing |
Dynamic current threshold for high in-rush loads |
Fault output pin indicates current faults |
Implements high- or low-side switches |
MOSFET Driver Type | High Side |
---|---|
Driver Type | High-Side or Low Side Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | .225 |
Peak Output Current (sink, A) | .225 |
Maximum Supply Voltage (V) | 32 |
Rise/Fall Time (tR/tF, ns) | 60,000 / 4,000 |
Capacitive Load Drive | 1000 pF in 60 µs |
Features | with over-current shutdown and a fault flag |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MIC5013 Data Sheet |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
High Side MOSFET Predriver | Microchip Technology |
A High Or Low Side Single Non-Inv Gate Drvr, Soic-8 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MIC5013YM-TR | Newark Electronics |
MIC5013 Series 20 mA 32 V Protected High or Low-Side MOSFET Driver - SOIC-8 | Future Electronics |
HIGH SIDE MOSFET PREDRIVER | Avnet America |
MOSFET DRIVER, HIGH/LOW SIDE, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MIC5013YM-TR?
Additional datasheets, footprints and schematics for MIC5013YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC5013YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5013YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5013YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5013YM-TR fall under?
The MIC5013YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5013YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5013YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5013YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5013YM-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC5013YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5013YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5013YM-TR?
You can fill out our help required form which you can use to request a quote for MIC5013YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.