Status: | Active |
---|---|
Series: | MIC4684 |
RoHS: | Compliant |
The MIC4684 is a high-efficiency 200kHz stepdown (buck) switching regulator. Power conversion efficiency of above 85% is easily obtainable for a wide variety of applications. The MIC4684 achieves 2A of continuous current in an 8-lead SO (small outline) package at 60°C ambient temperature.
High efficiency is maintained over a wide output current range by utilizing a boost capacitor to increase the voltage available to saturate the internal power switch. As a result of this high efficiency, no external heat sink is required. The MIC4684, housed in an SO-8, can replace larger TO-220 and TO-263 packages in many applications.
The MIC4684 allows for a high degree of safety. It has a wide input voltage range of 4V to 30V (34V transient), allowing it to be used in applications where input voltage transients may be present. Built-in safety features include over-current protection, frequency-foldback short-circuit protection, and thermal shutdown.
The MIC4684 is available in an 8-lead SO package with a junction temperature range of -40°C to +125°C.
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.92
|
14,743
in stock
|
Buy Now | |
Microchip Technology
from US$1.70
|
7,015
in stock
|
Buy Now | |
Schukat Electronic
from US$2.06
|
285
in stock
|
Buy Now | |
RS
from US$2.19
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
100
in stock
|
Buy Now | |
element14
from US$2.01
|
100
in stock
|
Buy Now | |
Farnell
from US$1.74
|
100
in stock
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SO-8 package with 2A continuous output current |
Over 85% efficiency |
Fixed 200kHz PWM operation |
Wide input voltage range: 4V to 30V |
Output voltage adjustable to 1.235V |
All surface mount solution |
Internally compensated with fast transient response |
Over-current protection |
Frequency foldback short-circuit protection |
Thermal shutdown |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 30 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 0.94 |
Switching Frequency (kHz) | 200 |
Input Voltage Range Min | 4 |
Input Voltage Range Max | 30 |
Output Current | 2000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 1.24 |
Quiescent Current (mA) typ | 6 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 5 |
# of Outputs | 1 |
Vfb (V) | 1.24 |
Synchronous Rectifier | No |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.074 |
Shipping Weight (kg) | 0.178947 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | Matte Tin |
MIC4682 Series 200 kHz 2A High-Efficiency SuperSwitcherÔ Buck Regulator - SOIC-8 | Future Electronics |
Efficient Simple Buck Regulator | Microchip Technology |
Switch. Reg 2A 1,25-30V 34Vs SO8 | Schukat Electronic |
2A Efficient Adj Buck Regulator MIC4684Y | RS |
Dc/Dc Conv, Buck, 200Khz-Sop-8 | Newark Electronics |
IC BUCK REG, 2A, HIGH VOLTAGE, ADJ | element14 |
Conv DC-DC Single Step Down 4V to 30V 8-Pin SOP TUBE | Avnet America |
Where can I find additional details, specifications and documents for a MIC4684YM?
Additional datasheets, footprints and schematics for MIC4684YM are listed on our Part Details page. You can also find images and similar parts to MIC4684YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4684YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4684YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4684YM fall under?
The MIC4684YM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to MIC4684YM when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4684YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4684YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4684YM have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for MIC4684YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4684YM often in real-time on the comparison pages.
What if I can't find stock of MIC4684YM?
You can fill out our help required form which you can use to request a quote for MIC4684YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.