Status: | Active |
---|---|
Series: | MIC4575 |
RoHS: | Compliant |
The MIC4575 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4575 duplicates the pinout and function of the 52kHz LM2575. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size.
The MIC4575 is available in 3.3V, and 5V fixed output versions or a 1.23V to 20V adjustable output version. Both versions are capable of driving a 1A load with excellent line and load regulation.
The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%.
In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions.
This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally.
The MIC4575 is available in TO-220 (T) and TO-263 (U) packages for the industrial temperature range.
Prices starting from US$1.73
Fixed 200kHz operation |
3.3V, 5V, and adjustable output versions |
Voltage over specified line and load conditions: |
Fixed version: ±3% max. output voltage |
Adjustable version: ±2% max. feedback voltage |
Guaranteed 1A switch current |
Wide input voltage range: 4V to 24V |
Wide output voltage range: 1.23V to 20V |
Requires minimum external components |
< 200µA typical shutdown mode |
75% efficiency (adjustable version > 75% typical) |
Standard inductors and capacitors are 25% of typical LM2575 values. |
Thermal shutdown |
Overcurrent protection |
100% electrical thermal limit burn-in |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 24 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 0.95 |
Switching Frequency (kHz) | 200 |
Input Voltage Range Min | 4 |
Input Voltage Range Max | 24 |
Output Current | 1000 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Vout Min (V) | 1.23 |
Quiescent Current (mA) typ | 5 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 50 |
# of Outputs | 1 |
Vfb (V) | 1.23 |
Synchronous Rectifier | No |
Pins | Packaging | 5 | DDPAK |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
Data Sheets |
---|
MIC4575 Data Sheet |
User Guides |
---|
MIC4575 Evaluation Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.4625 |
Shipping Weight (kg) | 2.52 |
Lead Count | 5 |
Package Type | DDPAK |
Soldering Composition | Matte Tin |
MIC4575 Series 24 V 200 kHz 1 A Surface Mount Simple Buck Regulator - TO-263-5 | Future Electronics |
200Khz 1.0A Step-Down Regulator 5 Ddpak Tube Rohs Compliant: Yes |Microchip MIC4575-5.0WU | Newark Electronics |
200KHZ 1.0A STEP-DOWN REGULATOR | Avnet America |
DC-DC CONV, BUCK, 200KHZ, TO-263-5 | Farnell |
Where can I find additional details, specifications and documents for a MIC4575-5.0WU?
Additional datasheets, footprints and schematics for MIC4575-5.0WU are listed on our Part Details page. You can also find images and similar parts to MIC4575-5.0WU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4575-5.0WU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4575-5.0WU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4575-5.0WU fall under?
The MIC4575-5.0WU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4575-5.0WU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4575-5.0WU you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4575-5.0WU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4575-5.0WU have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MIC4575-5.0WU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4575-5.0WU often in real-time on the comparison pages.
What if I can't find stock of MIC4575-5.0WU?
You can fill out our help required form which you can use to request a quote for MIC4575-5.0WU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.