Status: | Active |
---|---|
Series: | MIC4420 |
RoHS: | Compliant |
CMOS construction |
Latch-up protected: will withstand > 500 mA reverse output current |
Logic input withstands negative swing of up to 5 V |
Matched rise and fall times of 25 ns |
High peak output current at 6 A |
Wide operating range from 4.5 V to 18 V |
High capacitive load drive of 10,000 pF |
Low delay time of 55 ns typical |
Low delay time 55 ns typ. |
Logic high input for any voltage from 2.4 V to VS |
Low equivalent input capacitance 6 pF (typical) |
Low supply current 450 µA with logic 1 input |
Low output impedance 2.5 Ω |
Output voltage swing within 25 mV of ground or VS |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 6 |
Peak Output Current (sink, A) | 6 |
Output Resistance (source, Ω) | 2.8 |
Output Resistance (sink, Ω) | 2.5 |
Propagation Delay tD1 (ns) | 18 |
Propagation Delay tD2 (ns) | 48 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 12 / 13 |
Capacitive Load Drive | 2200 pF in 12 ns |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MIC4420/4429 Data Sheet |
Application Notes |
---|
Micrel AN 16 - Improving Adjustable Regulator Accuracy - Improving Adjustable Regulator Accuracy |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.3347 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
6A Hi-Speed, Hi-Current Single MOSFET Driver | Microchip Technology |
8 Msop 3X3Mm T/R 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip MIC4420YMM-TR | Newark Electronics |
MIC4420 Series 2.5 Ohm 6 A Surface Mount Peak Low-Side MOSFET Driver - MSOP-8 | Future Electronics |
6A HI-SPEED, HI-CURRENT SINGLE MOSFET DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MIC4420YMM-TR?
Additional datasheets, footprints and schematics for MIC4420YMM-TR are listed on our Part Details page. You can also find images and similar parts to MIC4420YMM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4420YMM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4420YMM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4420YMM-TR fall under?
The MIC4420YMM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4420YMM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4420YMM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4420YMM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4420YMM-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MIC4420YMM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4420YMM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4420YMM-TR?
You can fill out our help required form which you can use to request a quote for MIC4420YMM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.