Status: | Active |
---|---|
Series: | MIC3201 |
RoHS: | Compliant |
The MIC3201 is a hysteretic step-down, constant-current, High-Brightness LED (HB LED) driver capable of driving up to four 1A LEDs. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications.
The MIC3201 operates with an input voltage range from 6V to 20V. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current sense amplifier delivers LED current with ±5% accuracy. An external high-side current sense resistor is used to set the output current.
The MIC3201 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high switching frequency operation up to 1MHz allows the use of smaller external components minimizing space and cost.
The MIC3201 operates over a junction temperature range of -40°C to +125°C and is available in an 8-pin ePad SOIC package.
6.0V to 20V input voltage range |
High efficiency (>90%) |
±5% LED current accuracy |
High-side current sense |
Dedicated dimming control input |
Hysteretic control (no compensation!) |
1A internal power switch |
Up to 1MHz switching frequency |
Adjustable constant LED current |
5V on board regulator |
Over-temperature protection |
-40°C to +125°C Junction temperature range |
Available in an 8-Pin ePad SOIC package |
Topology | Buck |
---|---|
+Vin min (V) | 6 |
+Vin max (V) | 20 |
Output Current | 1A FET |
Dimming | PWM |
Package | ePAD SOIC |
Product Type | High Brightness |
Type | Hysteretic |
# of White LEDs | Up to 4 |
Operating Iq (µA) | 1.2 |
Vfb (V) | 2 |
Switching Frequency | Hyst to 1.0MHz |
Switching MOSFET | Internal 1A |
ILED Accuracy | ±5% |
Oja (C/W) | 41 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.18579 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | Matte Tin |
Hbled Driver With High-Side Current Sense 8 Soic 3.9Mm Tube Rohs Compliant: Yes |Microchip MIC3201YME | Newark Electronics |
MIC3201 Series 1 A 20 V 1 MHz Surface Mount High Brightness LED Driver - SOIC-8 | Future Electronics |
LED Driver Buck 1-CH PWM 1A 8-Pin ePAD SOIC Tube | Avnet America |
IC, LED DRIVER, 8ESOIC | Farnell |
Where can I find additional details, specifications and documents for a MIC3201YME?
Additional datasheets, footprints and schematics for MIC3201YME are listed on our Part Details page. You can also find images and similar parts to MIC3201YME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC3201YME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC3201YME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC3201YME fall under?
The MIC3201YME is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC3201YME when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC3201YME you can contact the distributor directly for product support, shipping queries etc.
Is the MIC3201YME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC3201YME have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC3201YME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC3201YME often in real-time on the comparison pages.
What if I can't find stock of MIC3201YME?
You can fill out our help required form which you can use to request a quote for MIC3201YME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.