Status: | Active |
---|---|
Series: | MIC29502 |
RoHS: | Compliant |
The MIC29150/29300/29500/29750 are high-current, high-accuracy, low-dropout voltage regulators. Using proprietary Super βeta PNP® process with a PNP pass element, these regulators feature 350mV to 425mV (full load) typical dropout voltages and very low ground current. Designed for high-current loads, these devices also find applications in lower current, extremely low dropout-critical systems, where their tiny dropout voltage and ground current values are important attributes.
The MIC29150/29300/29500/29750 are fully protected against overcurrent faults, reversed input polarity, reversed lead insertion, over-temperature operation, and positive and negative transient voltage spikes. Five-pin fixed voltage versions feature logic-level on/off control and an error flag which signals whenever the output falls out of regulation. Flagged states include low input voltage (dropout), output current limit, over-temperature shutdown, and extremely high voltage spikes on the input.
On the MIC29xx1 and MIC29xx2, the enable pin may be tied to VIN if it is not required for on/off control. The MIC29150/29300/29500 are available in 3-pin and 5-pin TO-220 and surface-mount TO-263 (D2Pak) packages.
The MIC29750 7.5A regulators are available in 3-pin and 5-pin TO-247 packages. The 1.5A, adjustable output MIC29152 is available in a 5-pin power D-Pak (TO-252) package.
For applications with an input voltage of 6V or below, see MIC37xxx LDOs.
Prices starting from US$5.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.64
|
924
in stock
|
Buy Now | |
Microchip Technology
from US$5.81
|
346,000
in stock
|
Buy Now | |
element14
from US$6.97
|
1,018
in stock
|
Buy Now | |
Newark Electronics
from US$7.87
|
924
in stock
|
Buy Now | |
Future Electronics
from US$7.41
|
-
|
Buy Now | |
Avnet America
from US$9.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
MIC29150/29151/29152/29153: 1.5A |
MIC29300/29301/29302/29303: 3A |
MIC29500/29501/29502/29503: 5A |
MIC29750/29751/29752: 7.5A |
Low dropout voltage |
Low ground current |
Accurate 1% guaranteed tolerance |
Extremely fast transient response |
Reverse-battery and load dump protection |
Zero-current shutdown mode (5-pin versions) |
Error flag signals output out-of-regulation (5-pin versions) |
Also characterized for smaller loads with industry-leading performance specifications |
Fixed voltage and adjustable versions |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 5000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 5000 |
VIN Min (V) | 2.25 |
VIN Max (V) | 26 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 370 |
IGND Typ (µA) | 15000 |
Tol Typ % | ±1 |
Noise (µV) rms | 260 |
PSRR 1 kHz (dB) | N/A |
Load Dump | Yes |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 5 | DDPAK |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (750) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.4625 |
Shipping Weight (kg) | 2.053333 |
Lead Count | 5 |
Package Type | DDPAK |
Soldering Composition | Matte Tin |
LDO, ADJ, 1.25-25V, 5A, TO-263-5 | element14 |
Ldo, Adj, 1.25-25V, 5A, To-263-5 | Newark Electronics |
MIC29502 Series 5 A ADJ 1.24 to 26 Vout SMT LDO Voltage Regulator - TO-263-5 | Future Electronics |
LDO Regulator Pos 1.25V to 25V 5A 5-Pin TO-263 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC29502WU-TR?
Additional datasheets, footprints and schematics for MIC29502WU-TR are listed on our Part Details page. You can also find images and similar parts to MIC29502WU-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC29502WU-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC29502WU-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC29502WU-TR fall under?
The MIC29502WU-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC29502WU-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC29502WU-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC29502WU-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC29502WU-TR have stock available?
Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for MIC29502WU-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC29502WU-TR often in real-time on the comparison pages.
What if I can't find stock of MIC29502WU-TR?
You can fill out our help required form which you can use to request a quote for MIC29502WU-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.