Status: | Active |
---|---|
Series: | MIC2182 |
RoHS: | Compliant |
MIC2182 is a synchronous buck (step-down) switching regulator controller. An all N-Channel synchronous architecture and powerful output drivers allow up to a 20A output current capabilty. The PWM and skip-mode control scheme allows efficiency to exceed 95% over a wide range of load current, making it ideal for battery powered applications, as well as high current distributed power supplies.
The MIC2182 operates from a 4.5V to 32V input and can operate with a maximum duty cycle of 86% for use in low-dropout conditions. It also features a shutdown mode that reduces quiescent current to 0.1µA.
The MIC2182 achieves high efficiency over a wide output current range by automatically switching between PWM and skip mode. Skip-mode operation enables the converter to maintain high efficiency at light loads by turning off circuitry pertaining to PWM operation, reducing the no-load supply current from 1.6mA to 600µA. The operating mode is internally selected according to the output load conditions. Skip mode can be defeated by pulling the PWM pin low which reduces noise and RF interference.
The MIC2182 is available in a 16-pin SOP (small-outline package) and SSOP (shrink small-outline package) with an operating range from -40°C to +85°C.
4.5V to 32V Input voltage range |
1.25V to 6V Output voltage range |
95% efficiency |
300kHz oscillator frequency |
Current sense blanking |
5? impedance MOSFET Drivers |
Drives N-Channel MOSFETs |
600µA typical quiescent current (skip-mode) |
Logic controlled micropower shutdown (IQ <0.1µA) |
Current-mode control |
Cycle-by-cycle current limiting |
Built-in undervoltage protection |
Adjustable undervoltage lockout |
Easily synchronizable |
Precision 1.245V reference output |
0.6% total regulation |
16-pin SOP and SSOP packages |
Frequency foldback overcurrent protection |
Sustained short-circuit protection at any input voltage |
20A output current capability |
Supported Topologies | Sync. Buck |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 4.5 |
Maximum Input Voltage (V) | 32 |
Minimum Output Voltage (V) | 1.25 |
Maximum Output Voltage (V) | 6 |
PFM, Discontinuous, Hyperlight load, or Skip Mode | True |
Typical Tolerance (%) | ±1 |
Duty Cycle Max (%) | 0.86 |
External Clock Sync | True |
Soft Start | True |
Internal Voltage Bias | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 2.5 |
Operating Supply Current (mA) | 1.6 |
Package | 16/SOP. 16/SSOP |
Pins | Packaging | 16 | SSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (77) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.139 |
Shipping Weight (kg) | 0.273507 |
Lead Count | 16 |
Package Type | SSOP |
Package Width or Size | 5.3mm |
Soldering Composition | Matte Tin |
High Efficiency Synchronous Buck Controller | Microchip Technology |
Dc/Dc Ctrl, Sync Buck, -40 To 85Deg C | Newark Electronics |
MIC2182 Series 32 V 300 kHz 20A Synchronous Buck Regulator Controller - SSOP-16N | Future Electronics |
DC DC Cntrlr Single-OUT Sync Buck 4.5V to 32V 16-Pin SSOP N | Avnet America |
DC/DC CTRL, SYNC BUCK, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MIC2182YSM?
Additional datasheets, footprints and schematics for MIC2182YSM are listed on our Part Details page. You can also find images and similar parts to MIC2182YSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2182YSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2182YSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2182YSM fall under?
The MIC2182YSM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC2182YSM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2182YSM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2182YSM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2182YSM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC2182YSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2182YSM often in real-time on the comparison pages.
What if I can't find stock of MIC2182YSM?
You can fill out our help required form which you can use to request a quote for MIC2182YSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.