Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | - |
Beam Angle | 80° |
Switching Frequency | 40kHz |
External Diameter | 18mm |
Sensitivity (dB) | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Transmitter, 40Khz, 18Mm, Metal | Newark Electronics |
Where can I find additional details, specifications and documents for a MCUST18A40B12RS?
Additional datasheets, footprints and schematics for MCUST18A40B12RS are listed on our Part Details page. You can also find images and similar parts to MCUST18A40B12RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCUST18A40B12RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCUST18A40B12RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCUST18A40B12RS fall under?
The MCUST18A40B12RS is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCUST18A40B12RS when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCUST18A40B12RS you can contact the distributor directly for product support, shipping queries etc.
Is the MCUST18A40B12RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCUST18A40B12RS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCUST18A40B12RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCUST18A40B12RS often in real-time on the comparison pages.
What if I can't find stock of MCUST18A40B12RS?
You can fill out our help required form which you can use to request a quote for MCUST18A40B12RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.