Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | - |
Beam Angle | 50° |
Switching Frequency | 38.3kHz |
External Diameter | 10mm |
Sensitivity (dB) | -70dB |
Operating Temperature Min | -35°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Receiver, 38.3Khz, 10Mm, Plastic | Newark Electronics |
Where can I find additional details, specifications and documents for a MCUSR10P40B07RO?
Additional datasheets, footprints and schematics for MCUSR10P40B07RO are listed on our Part Details page. You can also find images and similar parts to MCUSR10P40B07RO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCUSR10P40B07RO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCUSR10P40B07RO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCUSR10P40B07RO fall under?
The MCUSR10P40B07RO is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCUSR10P40B07RO when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCUSR10P40B07RO you can contact the distributor directly for product support, shipping queries etc.
Is the MCUSR10P40B07RO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCUSR10P40B07RO have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCUSR10P40B07RO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCUSR10P40B07RO often in real-time on the comparison pages.
What if I can't find stock of MCUSR10P40B07RO?
You can fill out our help required form which you can use to request a quote for MCUSR10P40B07RO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.