Status: | Unknown |
---|---|
Series: | MCTA Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | MCTA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Status: | Unknown |
---|---|
Series: | MCTA Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | MCTA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCTAR25V106KC?
Additional datasheets, footprints and schematics for MCTAR25V106KC are listed on our Part Details page. You can also find images and similar parts to MCTAR25V106KC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTAR25V106KC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTAR25V106KC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTAR25V106KC fall under?
The MCTAR25V106KC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCTAR25V106KC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTAR25V106KC you can contact the distributor directly for product support, shipping queries etc.
Is the MCTAR25V106KC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTAR25V106KC have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCTAR25V106KC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTAR25V106KC often in real-time on the comparison pages.
What if I can't find stock of MCTAR25V106KC?
You can fill out our help required form which you can use to request a quote for MCTAR25V106KC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.