Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
888
in stock
|
Buy Now |
Transducer Function | Buzzer |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | 25V |
Operating Current Max | - |
Sound Level SPL | 70dB |
Resonant Frequency | 4kHz |
Product Range | - |
Capacitance | 15nF |
External Depth | 12mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Max | 25V |
Sound Level SPL | 70dB |
Resonant Frequency | 4kHz |
Capacitance | 15nF |
External Depth | 12mm |
RoHS Compliant | Yes |
Buzzer And Transducer | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSPT-G1240-4023?
Additional datasheets, footprints and schematics for MCSPT-G1240-4023 are listed on our Part Details page. You can also find images and similar parts to MCSPT-G1240-4023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSPT-G1240-4023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSPT-G1240-4023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSPT-G1240-4023 fall under?
The MCSPT-G1240-4023 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCSPT-G1240-4023 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSPT-G1240-4023 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSPT-G1240-4023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSPT-G1240-4023 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCSPT-G1240-4023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSPT-G1240-4023 often in real-time on the comparison pages.
What if I can't find stock of MCSPT-G1240-4023?
You can fill out our help required form which you can use to request a quote for MCSPT-G1240-4023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.