Status: | Unknown |
---|---|
Series: | MCSDRB Series |
RoHS: | Unknown |
Inductance | 1mH |
---|---|
RMS Current (Irms) | 150mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | MCSDRB Series |
Power Inductor Case | 7mm x 7mm x 3.4mm |
DC Resistance Max | 6.37ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Surface Mount Power Inductor, Mcsdrb Series, 1 Mh, 20%, Shielded, 6.37 Ohm, 150 Ma Rohs Compliant: Yes |Multicomp Pro MCSDRB7032-102MHF | Newark Electronics |
INDUCTOR, 1000UH, 0.15A, 20%, SHLD | element14 |
Where can I find additional details, specifications and documents for a MCSDRB7032-102MHF?
Additional datasheets, footprints and schematics for MCSDRB7032-102MHF are listed on our Part Details page. You can also find images and similar parts to MCSDRB7032-102MHF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSDRB7032-102MHF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSDRB7032-102MHF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSDRB7032-102MHF fall under?
The MCSDRB7032-102MHF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCSDRB7032-102MHF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSDRB7032-102MHF you can contact the distributor directly for product support, shipping queries etc.
Is the MCSDRB7032-102MHF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSDRB7032-102MHF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSDRB7032-102MHF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSDRB7032-102MHF often in real-time on the comparison pages.
What if I can't find stock of MCSDRB7032-102MHF?
You can fill out our help required form which you can use to request a quote for MCSDRB7032-102MHF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.