Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 100mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | - |
Power Inductor Case | 7.8mm x 7mm x 5mm |
DC Resistance Max | 13.8ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 7mm |
External Length / Height | 5mm |
External Width | 7.8mm |
Lead Spacing | 3mm |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Status: | Unknown |
---|---|
Series: | MCSD75 Series |
RoHS: | Compliant |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 100mA |
Inductor Construction | Unshielded |
Product Range | MCSD75 Series |
Power Inductor Case | 7.8mm x 7mm x 5mm |
DC Resistance Max | 13.8ohm |
RoHS Compliant | Yes |
Inductor, 4.7Mh, +10% | Newark Electronics |
INDUCTOR, 4.7MH, 10%, SMD | Farnell |
Where can I find additional details, specifications and documents for a MCSD75-472KU?
Additional datasheets, footprints and schematics for MCSD75-472KU are listed on our Part Details page. You can also find images and similar parts to MCSD75-472KU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSD75-472KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSD75-472KU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSD75-472KU fall under?
The MCSD75-472KU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCSD75-472KU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSD75-472KU you can contact the distributor directly for product support, shipping queries etc.
Is the MCSD75-472KU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSD75-472KU have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCSD75-472KU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSD75-472KU often in real-time on the comparison pages.
What if I can't find stock of MCSD75-472KU?
You can fill out our help required form which you can use to request a quote for MCSD75-472KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.