Status: | Unknown |
---|---|
Series: | MCSD54 Series |
RoHS: | Unknown |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 520mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | MCSD54 Series |
Power Inductor Case | 5.8mm x 5.2mm x 4.5mm |
DC Resistance Max | 0.7ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.2mm |
External Length / Height | 4.5mm |
External Width | 5.8mm |
Lead Spacing | 2mm |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
Status: | Unknown |
---|---|
Series: | MCSD54 Series |
RoHS: | Compliant |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 520mA |
Inductor Construction | Unshielded |
Product Range | MCSD54 Series |
Power Inductor Case | 5.8mm x 5.2mm x 4.5mm |
DC Resistance Max | 0.7ohm |
RoHS Compliant | Yes |
Surface Mount Power Inductor, Mcsd54 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant: Yes |Multicomp Pro MCSD54-101KU | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSD54-101KU?
Additional datasheets, footprints and schematics for MCSD54-101KU are listed on our Part Details page. You can also find images and similar parts to MCSD54-101KU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSD54-101KU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSD54-101KU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSD54-101KU fall under?
The MCSD54-101KU is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCSD54-101KU when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSD54-101KU you can contact the distributor directly for product support, shipping queries etc.
Is the MCSD54-101KU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSD54-101KU have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MCSD54-101KU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSD54-101KU often in real-time on the comparison pages.
What if I can't find stock of MCSD54-101KU?
You can fill out our help required form which you can use to request a quote for MCSD54-101KU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.