Status: | Unknown |
---|---|
Series: | MCRM Series |
RoHS: | Unknown |
No. of Switch Positions | 10 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 36° |
Contact Current AC Max | - |
Contact Voltage AC Max | 250V |
Product Range | MCRM Series |
Illumination | Non Illuminated |
Contact Current DC Max | 100mA |
Contact Voltage DC Max | 50V |
SVHC | No SVHC (15-Jan-2019) |
Actuator Level | Flushed |
Bezel Width | 9.8mm |
Contact Resistance | 200mohm |
External Depth | 10mm |
External Length / Height | 4.1mm |
External Width | 10mm |
Flammability Rating | UL 94V-0 |
Insulation Resistance Voltage | 250VDC |
No. of Electrical Operations | 20000 |
No. of Mechanical Operations | 20000 |
Operating Force Max | 400gf |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Output Code | BCD |
Pin Configuration | 3 x 2 |
Proof Voltage | 250VAC |
Switch Mounting | SMD |
Switching Current | 25mA |
Switching Voltage | 24VDC |
Status: | Unknown |
---|---|
Series: | MCRM Series |
RoHS: | Compliant |
No. of Switch Positions | 10 Position |
---|---|
No. of Poles | 10 Pole |
Angle of Throw | 36° |
Contact Voltage AC Max | 250V |
Product Range | MCRM Series |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Switch, Rotary, Bcd, 100Ma | Newark Electronics |
ROTARY DIP SWITCH, SMD | element14 |
Where can I find additional details, specifications and documents for a MCRM2AF-10R?
Additional datasheets, footprints and schematics for MCRM2AF-10R are listed on our Part Details page. You can also find images and similar parts to MCRM2AF-10R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRM2AF-10R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRM2AF-10R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRM2AF-10R fall under?
The MCRM2AF-10R is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to MCRM2AF-10R when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRM2AF-10R you can contact the distributor directly for product support, shipping queries etc.
Is the MCRM2AF-10R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRM2AF-10R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCRM2AF-10R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRM2AF-10R often in real-time on the comparison pages.
What if I can't find stock of MCRM2AF-10R?
You can fill out our help required form which you can use to request a quote for MCRM2AF-10R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.