Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | PP (Polypropylene) |
Output Current | 1A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 10VA |
Body Material | PP (Polypropylene) |
Contact Configuration | SPST-NO |
Contact Current AC Max | 1A |
Contact Voltage AC Max | 130V |
DC Power | 10W |
Differential Travel Max | 3.5mm |
External Length / Height | 29.5mm |
Float Diameter | 18mm |
Lead Length | 300mm |
Material | PP |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Switch Operation | Off-On |
Switching Current AC Max | 0.7A |
Switching Current DC Max | 0.7A |
Switching Voltage AC / DC Max | 180VDC |
Switching Voltage AC / DC Min | 130VAC |
Thread Size | M8 x 1.25 |
Sensor, Float Switch, Vertical | Newark Electronics |
Where can I find additional details, specifications and documents for a MCPLS-020-A-3?
Additional datasheets, footprints and schematics for MCPLS-020-A-3 are listed on our Part Details page. You can also find images and similar parts to MCPLS-020-A-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPLS-020-A-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPLS-020-A-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPLS-020-A-3 fall under?
The MCPLS-020-A-3 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MCPLS-020-A-3 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPLS-020-A-3 you can contact the distributor directly for product support, shipping queries etc.
Is the MCPLS-020-A-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPLS-020-A-3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPLS-020-A-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPLS-020-A-3 often in real-time on the comparison pages.
What if I can't find stock of MCPLS-020-A-3?
You can fill out our help required form which you can use to request a quote for MCPLS-020-A-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.