Status: | Unknown |
---|---|
Series: | MCPL3 Series |
RoHS: | Unknown |
Operating Force | 200gf |
---|---|
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 5V |
Contact Current Max | 1mA |
Switch Terminals | Solder |
No. of Directions | 3 |
Product Range | MCPL3 Series |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Black |
Contact Configuration | SPST |
Contact Current DC Max | 10mA |
Contact Resistance Max | 500ohm |
Contact Voltage DC Max | 5V |
Current Rating | 1mA |
External Depth | 11.8mm |
External Length / Height | 2.95mm |
External Width | 11.8mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
No. of Electrical Operations | 100000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Return Force Min | 70gf |
Voltage Rating V DC | 5V |
Status: | Unknown |
---|---|
Series: | MCPL3 Series |
RoHS: | Compliant |
Operating Force | 200gf |
---|---|
Contact Voltage DC Nom | 5V |
Contact Current Max | 1mA |
Switch Terminals | Solder |
No. of Directions | 3 |
Product Range | MCPL3 Series |
RoHS Compliant | Yes |
Switch, Navigation, 3 Position, 1Ma Solder Lug | Newark Electronics |
NAVIGATION SWITCH, 3WAY, SMD | element14 |
Where can I find additional details, specifications and documents for a MCPL3-AC-V?
Additional datasheets, footprints and schematics for MCPL3-AC-V are listed on our Part Details page. You can also find images and similar parts to MCPL3-AC-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCPL3-AC-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCPL3-AC-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCPL3-AC-V fall under?
The MCPL3-AC-V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCPL3-AC-V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCPL3-AC-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCPL3-AC-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCPL3-AC-V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCPL3-AC-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCPL3-AC-V often in real-time on the comparison pages.
What if I can't find stock of MCPL3-AC-V?
You can fill out our help required form which you can use to request a quote for MCPL3-AC-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.