Status: | Active |
---|---|
Series: | mcp4911 |
RoHS: | Compliant |
MCP4911 is a single channel, 10-bit DAC with an external voltage reference pin and SPI interface. It offers high accuracy and low power consumption and is available in various packages. This device is a part of the MCP4901/MCP4911/MCP4921 product family, which are single channel 8-bit/10-bit/12-bit DACs which use an external voltage reference (VREF). These devices provide very high accuracy and low noise performance, and are suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications. The low power consumption and small package options make these devices very attractive for many portable and battery-powered applications. If two outputs are needed then the MCP4902/4912/4922 dual channel product family can be used.
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.32
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10-bit Resolution |
Single Channel Voltage Output |
2.7V to 5.5V Operation |
Operating Current 175µA (typ) |
External Voltage Reference Pin |
INL ±0.5 LSB (typ) |
DNL ±0.5 LSB (max) |
Output Settling Time 4.5 µs |
SPI Interface |
14-pin PDIP, SOIC, MSOP and 2x3 DFN packages |
Temperature Range -40°C to +125°C |
AEC-Q100 Grade 1 qualified |
Resolution | 10 |
---|---|
Channels | 1 |
Interface | SPI |
INLMaxLSB | 3.5 |
Memory Type | None |
Output Settling Time | 4.5 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tube (150) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0156 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 2x3x0.9mm |
Soldering Composition | Matte Tin |
Single 10-bit DAC with SPI interface | Microchip Technology |
MCP4911 Series 1 Ch 10-Bit Voltage Output Digital-to-Analog Converter-DFN-8 | Future Electronics |
Digital To Analog Converter Dac, 10 Bit, Dfn-8 | Newark Electronics |
DAC 1-CH Resistor-String 10-bit 8-Pin DFN EP Tube | Avnet America |
Converters, Digital to Analog, DAC Single 12-bit DAC w/SPI interface | Microchip Technology Inc. MCP4911-E/MC | RS Americas |
IC, DAC, SINGLE, 10BIT, 8DFN | Farnell |
Where can I find additional details, specifications and documents for a MCP4911-E/MC?
Additional datasheets, footprints and schematics for MCP4911-E/MC are listed on our Part Details page. You can also find images and similar parts to MCP4911-E/MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4911-E/MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4911-E/MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4911-E/MC fall under?
The MCP4911-E/MC is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to MCP4911-E/MC when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4911-E/MC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4911-E/MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4911-E/MC have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP4911-E/MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4911-E/MC often in real-time on the comparison pages.
What if I can't find stock of MCP4911-E/MC?
You can fill out our help required form which you can use to request a quote for MCP4911-E/MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.