Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT-1NC / 1NO |
---|---|
Switch Operation | - |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 32V |
Pushbutton Actuator Style | - |
IP Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Actuator Diameter | 24mm |
Actuator Type | Round |
Contact Current DC Max | 100mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 32VDC |
DC Power | 3W |
Dielectric Strength VDC | 750V |
External Depth | 49.2mm |
External Diameter | 24mm |
Insulation Resistance | 10000Mohm |
Lead Spacing | 2.5mm |
Panel Cutout Diameter | 16mm |
Panel Thickness Max | 5mm |
Switching Current DC Max | 100mA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPDT-1NC / 1NO |
---|---|
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 32V |
RoHS Compliant | Yes |
Switch, Emergency Stop, Pcb Terminals | Newark Electronics |
Where can I find additional details, specifications and documents for a MCOS38009?
Additional datasheets, footprints and schematics for MCOS38009 are listed on our Part Details page. You can also find images and similar parts to MCOS38009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCOS38009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCOS38009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCOS38009 fall under?
The MCOS38009 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to MCOS38009 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCOS38009 you can contact the distributor directly for product support, shipping queries etc.
Is the MCOS38009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCOS38009 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCOS38009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCOS38009 often in real-time on the comparison pages.
What if I can't find stock of MCOS38009?
You can fill out our help required form which you can use to request a quote for MCOS38009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.