Status: | Unknown |
---|---|
Series: | MCNDS Series |
RoHS: | Unknown |
No. of Circuits | 12Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | MCNDS Series |
Switch Type | DIP Unsealed |
Actuation Type | Raised |
Actuator Type | Raised Slide |
Contact Current @ Contact Voltage DC Max | 100mA |
Contact Current Rating | 100mA |
Contact Resistance | 50mohm |
Dielectric Strength VDC | 500V |
External Length / Height | 6.9mm |
External Width | 10.16mm |
Insulation Resistance | 100Mohm |
Lead Spacing | 2.54mm |
Length | 32mm |
No. of Positions | 12Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Pin Configuration | DIL |
Pin Width / Dia | 0.6mm |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DIP SWITCH, 12POS, SPST-NO, SLIDE, TH | element14 |
Dip Switch, 12Pos, Spst-No, Slide Rohs Compliant: Yes |Multicomp Pro MCNDS-12V | Newark Electronics |
Where can I find additional details, specifications and documents for a MCNDS-12-V?
Additional datasheets, footprints and schematics for MCNDS-12-V are listed on our Part Details page. You can also find images and similar parts to MCNDS-12-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNDS-12-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNDS-12-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNDS-12-V fall under?
The MCNDS-12-V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCNDS-12-V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNDS-12-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCNDS-12-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNDS-12-V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCNDS-12-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNDS-12-V often in real-time on the comparison pages.
What if I can't find stock of MCNDS-12-V?
You can fill out our help required form which you can use to request a quote for MCNDS-12-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.