Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Circuits | 9Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST-NO |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 9Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Colour | Red |
RoHS Compliant | Yes |
DIP SWITCH, 9POS, SPST-NO, SLIDE, TH | element14 |
Dip Switch, 9Pos, Spst-No, Slide Rohs Compliant: Yes |Multicomp Pro MCNDS-09V | Newark Electronics |
Where can I find additional details, specifications and documents for a MCNDS-09V?
Additional datasheets, footprints and schematics for MCNDS-09V are listed on our Part Details page. You can also find images and similar parts to MCNDS-09V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNDS-09V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNDS-09V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNDS-09V fall under?
The MCNDS-09V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCNDS-09V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNDS-09V you can contact the distributor directly for product support, shipping queries etc.
Is the MCNDS-09V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNDS-09V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCNDS-09V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNDS-09V often in real-time on the comparison pages.
What if I can't find stock of MCNDS-09V?
You can fill out our help required form which you can use to request a quote for MCNDS-09V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.